Anatech Electronics, Inc. 1542 / 1643 MHz Single In/Out Duplexer DB5248T

Description
1542 / 1643 MHz Single In/Out Duplexer
Request a Quote
Description
1542 / 1643 MHz Single In/Out Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 / 1643 MHz Single In/Out Duplexer - DB5248T - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 / 1643 MHz Single In/Out Duplexer
DB5248T
1542 / 1643 MHz Single In/Out Duplexer DB5248T
1542 / 1643 MHz Single In/Out Duplexer

1542 / 1643 MHz Single In/Out Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DB5248T
Product Name 1542 / 1643 MHz Single In/Out Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2000-2100 MHz / 2200-2300 MHz Cavity Duplexer - AE2050-2250DB5559 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1920-1980 MHz, 2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1241-1282 MHz / 1694-1735 MHz Cavity Duplexer - AE1261-1714DB5471 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details