Anatech Electronics, Inc. 1542 / 1643 MHz Single In/Out Duplexer DB5248

Description
1542 / 1643 MHz Single In/Out Duplexer
Request a Quote
Description
1542 / 1643 MHz Single In/Out Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 / 1643 MHz Single In/Out Duplexer - DB5248 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 / 1643 MHz Single In/Out Duplexer
DB5248
1542 / 1643 MHz Single In/Out Duplexer DB5248
1542 / 1643 MHz Single In/Out Duplexer

1542 / 1643 MHz Single In/Out Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DB5248
Product Name 1542 / 1643 MHz Single In/Out Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

GSM900-UMTS Band Duplexer/Combiner - AD892-1940C116 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
1920-1930 MHz / 2110-2120 MHz LTE Frequency Band 1 Cavity Duplexer - AD1925-2115D446 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 20 dB
View Details
1870-1885 MHz / 1950-1965 MHz Cavity Duplexer - AE1877-1957DB40B - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
791-826 / 832-867 MHz Cavity Duplexer - AD808-849D381 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details