Anatech Electronics, Inc. 920 MHz / 1795 MHz / 2045 MHz Triplexer AM920-1795-2045TR323

Description
920 MHz / 1795 MHz / 2045 MHz Triplexer
Request a Quote
Description
920 MHz / 1795 MHz / 2045 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz / 1795 MHz / 2045 MHz Triplexer - AM920-1795-2045TR323 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz / 1795 MHz / 2045 MHz Triplexer
AM920-1795-2045TR323
920 MHz / 1795 MHz / 2045 MHz Triplexer AM920-1795-2045TR323
920 MHz / 1795 MHz / 2045 MHz Triplexer

920 MHz / 1795 MHz / 2045 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM920-1795-2045TR323
Product Name 920 MHz / 1795 MHz / 2045 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

832-862 MHz / 791-821 MHz Cavity Diplexer / Duplexer - AE806-847DB5555 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
DC-200 / 2000-20000 MHz LC Duplexer / Diplexer for Outdoor - AE200-2000LDP5456-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
402-450 MHz Duplexer - AE402-450DB5446 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details