Anatech Electronics, Inc. 906-924 MHz Monoblock Ceramic Duplexer AM906-924D1050

Description
906-924 MHz Monoblock Ceramic Duplexer
Request a Quote
Description
906-924 MHz Monoblock Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
906-924 MHz Monoblock Ceramic Duplexer - AM906-924D1050 - Anatech Electronics, Inc.
Garfield, NJ, United States
906-924 MHz Monoblock Ceramic Duplexer
AM906-924D1050
906-924 MHz Monoblock Ceramic Duplexer AM906-924D1050
906-924 MHz Monoblock Ceramic Duplexer

906-924 MHz Monoblock Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM906-924D1050
Product Name 906-924 MHz Monoblock Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer with Right Angle Connectors - AE4950-6475DB5504-RA - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application - AE2075-2245DB5551 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 17 dB
View Details
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer - AD14660-15250D435 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 10 dB
View Details