Anatech Electronics, Inc. 897.5 MHz EGSM Saw Band Pass Filter AM897S1086

Description
897.5 MHz EGSM Saw Band Pass Filter
Request a Quote
Description
897.5 MHz EGSM Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz EGSM Saw Band Pass Filter - AM897S1086 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz EGSM Saw Band Pass Filter
AM897S1086
897.5 MHz EGSM Saw Band Pass Filter AM897S1086
897.5 MHz EGSM Saw Band Pass Filter

897.5 MHz EGSM Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM897S1086
Product Name 897.5 MHz EGSM Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 898 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details