Anatech Electronics, Inc. 881 MHz CDMA, Balanced RF-Rx Saw Filter AM881S527

Description
881 MHz CDMA, Balanced RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, Balanced RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, Balanced RF-Rx Saw Filter - AM881S527 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, Balanced RF-Rx Saw Filter
AM881S527
881 MHz CDMA, Balanced RF-Rx Saw Filter AM881S527
881 MHz CDMA, Balanced RF-Rx Saw Filter

881 MHz CDMA, Balanced RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S527
Product Name 881 MHz CDMA, Balanced RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details