Anatech Electronics, Inc. 881.5 MHz / 942.5 MHz Ceramic Duplexer AM881-942D1186

Description
881.5 MHz / 942.5 MHz Ceramic Duplexer
Request a Quote
Description
881.5 MHz / 942.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz / 942.5 MHz Ceramic Duplexer - AM881-942D1186 - Anatech Electronics, Inc.
Garfield, NJ, United States
881.5 MHz / 942.5 MHz Ceramic Duplexer
AM881-942D1186
881.5 MHz / 942.5 MHz Ceramic Duplexer AM881-942D1186
881.5 MHz / 942.5 MHz Ceramic Duplexer

881.5 MHz / 942.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM881-942D1186
Product Name 881.5 MHz / 942.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
5745/5805 MHz Cavity Duplexer - AD5745-5805D464 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
830-843.5 MHz / 875-888.5 MHz LTE Frequency Band 6 Cavity Duplexer - AD836-881D238 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 20 dB
View Details
707 / 737 MHz Saw Duplexer - AE707-737SD385 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details