Anatech Electronics, Inc. 852 MHz Ceramic Band Pass Filter AM852B1519

Description
852 MHz Ceramic Band Pass Filter
Request a Quote
Description
852 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
852 MHz Ceramic Band Pass Filter - AM852B1519 - Anatech Electronics, Inc.
Garfield, NJ, United States
852 MHz Ceramic Band Pass Filter
AM852B1519
852 MHz Ceramic Band Pass Filter AM852B1519
852 MHz Ceramic Band Pass Filter

852 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM852B1519
Product Name 852 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 852 MHz
Bandwidth 225000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details