Anatech Electronics, Inc. 850 MHz Ceramic Band Pass Filter AM850B1224

Description
850 MHz Ceramic Band Pass Filter
Request a Quote
Description
850 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850 MHz Ceramic Band Pass Filter - AM850B1224 - Anatech Electronics, Inc.
Garfield, NJ, United States
850 MHz Ceramic Band Pass Filter
AM850B1224
850 MHz Ceramic Band Pass Filter AM850B1224
850 MHz Ceramic Band Pass Filter

850 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM850B1224
Product Name 850 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 850 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details