Anatech Electronics, Inc. 836.5 MHz / 881.5 MHz Saw Duplexer AM836-881SD382

Description
836.5 MHz / 881.5 MHz Saw Duplexer
Request a Quote
Description
836.5 MHz / 881.5 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz / 881.5 MHz Saw Duplexer - AM836-881SD382 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz / 881.5 MHz Saw Duplexer
AM836-881SD382
836.5 MHz / 881.5 MHz Saw Duplexer AM836-881SD382
836.5 MHz / 881.5 MHz Saw Duplexer

836.5 MHz / 881.5 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM836-881SD382
Product Name 836.5 MHz / 881.5 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2020-2080 MHz, 2200-2260 MHz cavity duplexer - AD2230-2050D348 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1750-1780 MHz / 1840-1870 MHz Cavity Duplexer - AE1765-1855DB2034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D471 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
4300-4500 MHz / 4900-5100 MHz Cavity Duplexer - AD4460-4940D256-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details