Anatech Electronics, Inc. 829.5 - 874.5 MHz Ceramic Duplexer AM829-874D1035

Description
829.5 - 874.5 MHz Ceramic Duplexer
Request a Quote
Description
829.5 - 874.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829.5 - 874.5 MHz Ceramic Duplexer - AM829-874D1035 - Anatech Electronics, Inc.
Garfield, NJ, United States
829.5 - 874.5 MHz Ceramic Duplexer
AM829-874D1035
829.5 - 874.5 MHz Ceramic Duplexer AM829-874D1035
829.5 - 874.5 MHz Ceramic Duplexer

829.5 - 874.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM829-874D1035
Product Name 829.5 - 874.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2355-2593-2155-634MP1021 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
563.8 MHz / 915 MHz Cavity Duplexer - AE563-915DB5399 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
138 MHz / 141 MHz LC Duplexer - AE138-141LDB5541 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 20 dB
View Details
1948.8-1958.8 MHz / 2110-2150 MHz Single In/Out Duplexer - AD1953-2130BC117 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details