Anatech Electronics, Inc. RF Multiplexers AM820-1927D1119

Description
RF Duplexer 698MHz ~ 942MHz / 1.71GHz ~ 2.145GHz 14-SMD Module
Description
RF Duplexer 698MHz ~ 942MHz / 1.71GHz ~ 2.145GHz 14-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AM820-1927D1119 is a ceramic duplexer designed for RF applications, operating within two distinct frequency bands: 698-942 MHz for Band 1 and 1710-2145 MHz for Band 2. It features a bandwidth of 244 MHz for Band 1 and 435 MHz for Band 2, with a minimum passband return loss of 15 dB for both bands. The duplexer has a maximum insertion loss of 1.2 dB for Band 1 and 1.5 dB for Band 2, along with a passband ripple of 0.2 dB for both bands. This device supports a power handling capability of 2 W and maintains an input/output impedance of 50 Ohms. Isolation levels are specified at a minimum of 50 dB for Band 1 and 40 dB for Band 2. The operating temperature range is from -20 to +70 degrees Celsius, while the storage temperature range extends from -50 to +90 degrees Celsius. The product is compliant with RoHS standards and is designed for surface mount technology (SMT) with dimensions of 50 x 18 x 7.5 mm.

Datasheet Summary
Powered by GS/AI

The AM820-1927D1119 is a ceramic duplexer designed for RF applications, operating within two distinct frequency bands: 698-942 MHz for Band 1 and 1710-2145 MHz for Band 2. It features a bandwidth of 244 MHz for Band 1 and 435 MHz for Band 2, with a minimum passband return loss of 15 dB for both bands. The duplexer has a maximum insertion loss of 1.2 dB for Band 1 and 1.5 dB for Band 2, along with a passband ripple of 0.2 dB for both bands. This device supports a power handling capability of 2 W and maintains an input/output impedance of 50 Ohms. Isolation levels are specified at a minimum of 50 dB for Band 1 and 40 dB for Band 2. The operating temperature range is from -20 to +70 degrees Celsius, while the storage temperature range extends from -50 to +90 degrees Celsius. The product is compliant with RoHS standards and is designed for surface mount technology (SMT) with dimensions of 50 x 18 x 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM820-1927D1119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM820-1927D1119
RF Multiplexers AM820-1927D1119
RF Duplexer 698MHz ~ 942MHz / 1.71GHz ~ 2.145GHz 14-SMD Module

RF Duplexer 698MHz ~ 942MHz / 1.71GHz ~ 2.145GHz 14-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AM820-1927D1119
Product Name RF Multiplexers
Package Type 14-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS353DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Signal Switches, Multiplexers, Decoders - 54LS298DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154BQ,115 - Acme Chip Technology Co., Limited
Specs
Package Type 24-DHVQFN (5.5x3.5)
Operating Current 4 mA
View Details
2 suppliers