Anatech Electronics, Inc. 815 MHz Ceramic Band Pass Filter AM815B1605

Description
815 MHz Ceramic Band Pass Filter
Request a Quote
Description
815 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz Ceramic Band Pass Filter - AM815B1605 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz Ceramic Band Pass Filter
AM815B1605
815 MHz Ceramic Band Pass Filter AM815B1605
815 MHz Ceramic Band Pass Filter

815 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM815B1605
Product Name 815 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 815 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details