Anatech Electronics, Inc. 806 MHz/847 MHz Saw Duplexer AM806-847SD378

Description
806 MHz/847 MHz Saw Duplexer
Request a Quote
Description
806 MHz/847 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
806 MHz/847 MHz Saw Duplexer - AM806-847SD378 - Anatech Electronics, Inc.
Garfield, NJ, United States
806 MHz/847 MHz Saw Duplexer
AM806-847SD378
806 MHz/847 MHz Saw Duplexer AM806-847SD378
806 MHz/847 MHz Saw Duplexer

806 MHz/847 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM806-847SD378
Product Name 806 MHz/847 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
10-900 MHz LC Multiplexer - AE10-900MP1002 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
View Details
762-771 / 792-801 MHz Cavity Diplexer - AE766-796DP5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
824-849 MHz / 871-894 MHz Single In/Out Duplexer - AD836-882C108 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details