Anatech Electronics, Inc. 791.5 / 736.5 MHz Connectorized Ceramic Duplexer AM791-736D1159-C

Description
791.5 / 736.5 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
791.5 / 736.5 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
791.5 / 736.5 MHz Connectorized Ceramic Duplexer - AM791-736D1159-C - Anatech Electronics, Inc.
Garfield, NJ, United States
791.5 / 736.5 MHz Connectorized Ceramic Duplexer
AM791-736D1159-C
791.5 / 736.5 MHz Connectorized Ceramic Duplexer AM791-736D1159-C
791.5 / 736.5 MHz Connectorized Ceramic Duplexer

791.5 / 736.5 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM791-736D1159-C
Product Name 791.5 / 736.5 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-1735 MHz/ 1805-1830 MHz -GSM-Cavity Diplexer - AE1722-1817DB165 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
1920-1980 MHz, 2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details