Anatech Electronics, Inc. 779 MHz, 749 MHz ceramic duplexer AM779-749D1027

Description
779 MHz, 749 MHz ceramic duplexer
Request a Quote
Description
779 MHz, 749 MHz ceramic duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
779 MHz, 749 MHz ceramic duplexer - AM779-749D1027 - Anatech Electronics, Inc.
Garfield, NJ, United States
779 MHz, 749 MHz ceramic duplexer
AM779-749D1027
779 MHz, 749 MHz ceramic duplexer AM779-749D1027
779 MHz, 749 MHz ceramic duplexer

779 MHz, 749 MHz ceramic duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM779-749D1027
Product Name 779 MHz, 749 MHz ceramic duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2390-2510 MHz / 5715-5885 MHz LC Diplexer - AE2510-5715DP5434 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
2096.7-2098.7 MHz / 2270.9-2280.9 MHz Cavity Duplexer - AE2097-2275D481 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
890-909/935-954 MHz Cavity Duplexer - AD899-944D281 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details