Anatech Electronics, Inc. 776 MHz, 746 MHz Ceramic Duplexer AM776-746D316

Description
776 MHz, 746 MHz Ceramic Duplexer
Request a Quote
Description
776 MHz, 746 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
776 MHz, 746 MHz Ceramic Duplexer - AM776-746D316 - Anatech Electronics, Inc.
Garfield, NJ, United States
776 MHz, 746 MHz Ceramic Duplexer
AM776-746D316
776 MHz, 746 MHz Ceramic Duplexer AM776-746D316
776 MHz, 746 MHz Ceramic Duplexer

776 MHz, 746 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM776-746D316
Product Name 776 MHz, 746 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTE Band 30 (2300 WCS) Cavity Duplexer - AE2310-2355DB5473 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
448.25-458.25 MHz / 468.475-478.475 MHz Cavity Duplexer - AD453-473D387 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
450 MHz, Block F/K, Duplexer - AD491-481D331 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
438-442 MHz / 455-462 MHz Cavity Duplexer - AD440-458D393 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details