Anatech Electronics, Inc. 763 MHz Ceramic Band Pass Filter AM763B1389

Description
763 MHz Ceramic Band Pass Filter
Request a Quote
Description
763 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz Ceramic Band Pass Filter - AM763B1389 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz Ceramic Band Pass Filter
AM763B1389
763 MHz Ceramic Band Pass Filter AM763B1389
763 MHz Ceramic Band Pass Filter

763 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM763B1389
Product Name 763 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 763 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details