Anatech Electronics, Inc. 758 MHz, 1755 MHz Ceramic Duplexer AM758-1755D1024

Description
758 MHz, 1755 MHz Ceramic Duplexer
Request a Quote
Description
758 MHz, 1755 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
758 MHz, 1755 MHz Ceramic Duplexer - AM758-1755D1024 - Anatech Electronics, Inc.
Garfield, NJ, United States
758 MHz, 1755 MHz Ceramic Duplexer
AM758-1755D1024
758 MHz, 1755 MHz Ceramic Duplexer AM758-1755D1024
758 MHz, 1755 MHz Ceramic Duplexer

758 MHz, 1755 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM758-1755D1024
Product Name 758 MHz, 1755 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

836.5 MHz / 881.5 MHz Cavity Duplexer - AD836-881D430 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
885/930 MHz Cavity Duplexer - AD885-930D447 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
5715-5785 / 5825-5895 MHz Cavity Diplexer - AE5750-5860DP5449 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details
447.5-452.5 MHz / 467.5-472.5 MHz Cavity Duplexer - AD450-470D336 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details