Anatech Electronics, Inc. RF Multiplexers AM754-784D1052

Description
RF Duplexer 746MHz ~ 763MHz / 776MHz ~ 793MHz 22-SMD Module
Description
RF Duplexer 746MHz ~ 763MHz / 776MHz ~ 793MHz 22-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AM754-784D1052 is an RF duplexer designed for operation within two frequency bands: 746-763 MHz and 776-793 MHz. It features a maximum passband insertion loss of 3.0 dB and a passband ripple of 2.0 dB. The device maintains a minimum return loss of 12 dB across both bands and provides a minimum isolation of 40 dB. It is capable of handling up to 3 W of power and has an input/output impedance of 50 Ohms. The duplexer is constructed for surface mount technology (SMT) and has dimensions of 43.5 x 13.2 x 9.1 mm. It operates effectively in temperatures ranging from -50 to +90 degrees Celsius for storage and from 5 to +70 degrees Celsius during operation. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The AM754-784D1052 is an RF duplexer designed for operation within two frequency bands: 746-763 MHz and 776-793 MHz. It features a maximum passband insertion loss of 3.0 dB and a passband ripple of 2.0 dB. The device maintains a minimum return loss of 12 dB across both bands and provides a minimum isolation of 40 dB. It is capable of handling up to 3 W of power and has an input/output impedance of 50 Ohms. The duplexer is constructed for surface mount technology (SMT) and has dimensions of 43.5 x 13.2 x 9.1 mm. It operates effectively in temperatures ranging from -50 to +90 degrees Celsius for storage and from 5 to +70 degrees Celsius during operation. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM754-784D1052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM754-784D1052
RF Multiplexers AM754-784D1052
RF Duplexer 746MHz ~ 763MHz / 776MHz ~ 793MHz 22-SMD Module

RF Duplexer 746MHz ~ 763MHz / 776MHz ~ 793MHz 22-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AM754-784D1052
Product Name RF Multiplexers
Package Type 22-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers