Anatech Electronics, Inc. 751 / 782 MHz Connectorized Ceramic Duplexer AM751-782D1039-C

Description
751 / 782 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
751 / 782 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
751 / 782 MHz Connectorized Ceramic Duplexer - AM751-782D1039-C - Anatech Electronics, Inc.
Garfield, NJ, United States
751 / 782 MHz Connectorized Ceramic Duplexer
AM751-782D1039-C
751 / 782 MHz Connectorized Ceramic Duplexer AM751-782D1039-C
751 / 782 MHz Connectorized Ceramic Duplexer

751 / 782 MHz Connectorized Ceramic Duplexer

Supplier's Site
Shenzhen, China
RF and Wireless - RF Multiplexers
AM751-782D1039-C
RF and Wireless - RF Multiplexers AM751-782D1039-C
751 / 782 MHZ CONNECTORIZED CERA

751 / 782 MHZ CONNECTORIZED CERA

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc. Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number AM751-782D1039-C AM751-782D1039-C
Product Name 751 / 782 MHz Connectorized Ceramic Duplexer RF and Wireless - RF Multiplexers
Device Type Duplexer Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

1805-1880 MHz LTE Frequency Band 3 Ceramic Duplexer - AD1747-1842D335-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
2500-2596 MHz, 2644-2686 MHz Cavity Duplexer - AD2548-2665D259 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1870-1910 MHz/ 1950-1990 MHz Cavity Diplexer - AE1890-1970DB0045-B - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1741.75-1841.75 MHz / 2187.5-2287.5 MHz Duplexer - AE1791-2237DB5346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details