Anatech Electronics, Inc. RF Multiplexers AM737-707D1048

Description
RF Duplexer 698MHz ~ 716MHz / 728MHz ~ 746MHz 22-SMD Module
Description
RF Duplexer 698MHz ~ 716MHz / 728MHz ~ 746MHz 22-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AM737-707D1048 is a ceramic duplexer designed for RF applications, operating within two frequency bands: 698-716 MHz and 728-746 MHz. It features a passband return loss of a minimum of 14 dB and a maximum insertion loss of 3.5 dB for both bands. The duplexer has a passband ripple of 2.5 dB maximum and provides isolation of at least 55 dB for Band 1 and 50 dB for Band 2. It is rated for a power handling capacity of 3 watts and has an input/output impedance of 50 Ohms. The device is suitable for surface mount technology (SMT) and has dimensions of 42.9 x 40.95 x 9 mm. It operates effectively in a temperature range from -25 to +85 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AM737-707D1048 is a ceramic duplexer designed for RF applications, operating within two frequency bands: 698-716 MHz and 728-746 MHz. It features a passband return loss of a minimum of 14 dB and a maximum insertion loss of 3.5 dB for both bands. The duplexer has a passband ripple of 2.5 dB maximum and provides isolation of at least 55 dB for Band 1 and 50 dB for Band 2. It is rated for a power handling capacity of 3 watts and has an input/output impedance of 50 Ohms. The device is suitable for surface mount technology (SMT) and has dimensions of 42.9 x 40.95 x 9 mm. It operates effectively in a temperature range from -25 to +85 degrees Celsius and can be stored at temperatures between -50 and +90 degrees Celsius. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM737-707D1048 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM737-707D1048
RF Multiplexers AM737-707D1048
RF Duplexer 698MHz ~ 716MHz / 728MHz ~ 746MHz 22-SMD Module

RF Duplexer 698MHz ~ 716MHz / 728MHz ~ 746MHz 22-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AM737-707D1048
Product Name RF Multiplexers
Package Type 22-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS153LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-LCCC (8.89x8.89)
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers
Low-power 2-input multiplexer; inverting - 74AUP1G158GN,132 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT1115 SOT1115
View Details
4 suppliers