Anatech Electronics, Inc. 718 / 789.5 / 847 MHz Ceramic Triplexer AM718-789-847TR1268

Description
718 / 789.5 / 847 MHz Ceramic Triplexer
Request a Quote
Description
718 / 789.5 / 847 MHz Ceramic Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
718 / 789.5 / 847 MHz Ceramic Triplexer - AM718-789-847TR1268 - Anatech Electronics, Inc.
Garfield, NJ, United States
718 / 789.5 / 847 MHz Ceramic Triplexer
AM718-789-847TR1268
718 / 789.5 / 847 MHz Ceramic Triplexer AM718-789-847TR1268
718 / 789.5 / 847 MHz Ceramic Triplexer

718 / 789.5 / 847 MHz Ceramic Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM718-789-847TR1268
Product Name 718 / 789.5 / 847 MHz Ceramic Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1475-1525 MHz / 1625-1675 MHz Ceramic Duplexer - AE1500-1650CD1203 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 14 dB
View Details
4100-4500 MHz / 4600-5000 MHz Cavity Duplexer - AD4300-4800D369 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
1850-1885 MHz/ 1930-1965 MHz Cavity Diplexer - AE1867-1947DB0045-A - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
4400-4625 MHz / 4775-5000 MHz Cavity Duplexer - AE4512-4887DB5497 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss -15 dB
View Details