Anatech Electronics, Inc. 70 MHz Band Pass Crystal Filter AM70CR169

Description
70 MHz Band Pass Crystal Filter
Request a Quote
Description
70 MHz Band Pass Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Band Pass Crystal Filter - AM70CR169 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Band Pass Crystal Filter
AM70CR169
70 MHz Band Pass Crystal Filter AM70CR169
70 MHz Band Pass Crystal Filter

70 MHz Band Pass Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70CR169
Product Name 70 MHz Band Pass Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 70 MHz
Bandwidth 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details