Anatech Electronics, Inc. 707 MHz Ceramic Band Pass Filter AM707B1235

Description
707 MHz Ceramic Band Pass Filter
Request a Quote
Description
707 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz Ceramic Band Pass Filter - AM707B1235 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz Ceramic Band Pass Filter
AM707B1235
707 MHz Ceramic Band Pass Filter AM707B1235
707 MHz Ceramic Band Pass Filter

707 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM707B1235
Product Name 707 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 707 MHz
Bandwidth 9000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details