Anatech Electronics, Inc. 707 / 737 MHz Connectorized Ceramic Duplexer AM707-737D1038-C

Description
707 / 737 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
707 / 737 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 / 737 MHz Connectorized Ceramic Duplexer - AM707-737D1038-C - Anatech Electronics, Inc.
Garfield, NJ, United States
707 / 737 MHz Connectorized Ceramic Duplexer
AM707-737D1038-C
707 / 737 MHz Connectorized Ceramic Duplexer AM707-737D1038-C
707 / 737 MHz Connectorized Ceramic Duplexer

707 / 737 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM707-737D1038-C
Product Name 707 / 737 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 / 2620-2690 MHz Duplexer - AE2535-2655DB5457 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
300-320 MHz / 360-380 MHz LC Duplexer with BNC F connectors - AE310-370DB5499-BNCF - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
791-826 / 832-867 MHz Cavity Duplexer - AD808-849D381 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR314 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details