Anatech Electronics, Inc. 701 MHz, 731 MHz Ceramic Duplexer AM701-731D1015

Description
701 MHz, 731 MHz Ceramic Duplexer
Request a Quote
Description
701 MHz, 731 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
701 MHz, 731 MHz Ceramic Duplexer - AM701-731D1015 - Anatech Electronics, Inc.
Garfield, NJ, United States
701 MHz, 731 MHz Ceramic Duplexer
AM701-731D1015
701 MHz, 731 MHz Ceramic Duplexer AM701-731D1015
701 MHz, 731 MHz Ceramic Duplexer

701 MHz, 731 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM701-731D1015
Product Name 701 MHz, 731 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2412 / 2462 MHz Cavity Duplexer - AD2412-2462D324 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 14 dB
View Details
824-960 MHz 1710-1990 MHz Cavity Duplexer - AD892-1850D227 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details
448.25-458.25 MHz / 468.475-478.475 MHz Cavity Duplexer - AD453-473D387 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details