Anatech Electronics, Inc. 670 MHz / 1110 MHz / 1390 MHz Triplexer AM670-1110-1390TR287

Description
670 MHz / 1110 MHz / 1390 MHz Triplexer
Request a Quote
Description
670 MHz / 1110 MHz / 1390 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
670 MHz / 1110 MHz / 1390 MHz Triplexer - AM670-1110-1390TR287 - Anatech Electronics, Inc.
Garfield, NJ, United States
670 MHz / 1110 MHz / 1390 MHz Triplexer
AM670-1110-1390TR287
670 MHz / 1110 MHz / 1390 MHz Triplexer AM670-1110-1390TR287
670 MHz / 1110 MHz / 1390 MHz Triplexer

670 MHz / 1110 MHz / 1390 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM670-1110-1390TR287
Product Name 670 MHz / 1110 MHz / 1390 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

433-435 / 863 - 928 / 2400 - 2500 MHz Cavity Triplexer - AE434-895-2450TR1290 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1.5 dB
View Details
2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR300 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
1709-1730 MHz / 1804-1825 MHz Cavity Duplexer - AE1720-1814DB2024 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
DC-1200 / 1400-3000 MHz Diplexer - AE1200-1400DB5450 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details