Anatech Electronics, Inc. 6550 MHz Ceramic Band Pass Filter AM6550B1442

Description
6550 MHz Ceramic Band Pass Filter
Request a Quote
Description
6550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6550 MHz Ceramic Band Pass Filter - AM6550B1442 - Anatech Electronics, Inc.
Garfield, NJ, United States
6550 MHz Ceramic Band Pass Filter
AM6550B1442
6550 MHz Ceramic Band Pass Filter AM6550B1442
6550 MHz Ceramic Band Pass Filter

6550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6550B1442
Product Name 6550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6550 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details