Anatech Electronics, Inc. 6350 MHz Mono Block Ceramic Band Pass Filter AM6350B1057

Description
6350 MHz Mono Block Ceramic Band Pass Filter
Request a Quote
Description
6350 MHz Mono Block Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6350 MHz Mono Block Ceramic Band Pass Filter - AM6350B1057 - Anatech Electronics, Inc.
Garfield, NJ, United States
6350 MHz Mono Block Ceramic Band Pass Filter
AM6350B1057
6350 MHz Mono Block Ceramic Band Pass Filter AM6350B1057
6350 MHz Mono Block Ceramic Band Pass Filter

6350 MHz Mono Block Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6350B1057
Product Name 6350 MHz Mono Block Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6350 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details