Anatech Electronics, Inc.
62.5 MHz IF SAW Filter
AM62S791
Description
62.5 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
62.5 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM62S791 |
|
Product Name
|
62.5 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
62.5 MHz
|
|
Bandwidth
|
19620 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1508 MHz
Bandwidth
18000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4500 MHz
Bandwidth
1.00E6 kHz
View Details