Anatech Electronics, Inc. 5.6 GHz MonoBlock Ceramic BPF AM5600B1100

Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote
Description
5.6 GHz MonoBlock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6 GHz MonoBlock Ceramic BPF - AM5600B1100 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.6 GHz MonoBlock Ceramic BPF
AM5600B1100
5.6 GHz MonoBlock Ceramic BPF AM5600B1100
5.6 GHz MonoBlock Ceramic BPF

5.6 GHz MonoBlock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5600B1100
Product Name 5.6 GHz MonoBlock Ceramic BPF
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 380000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details