Anatech Electronics, Inc. 4800 MHz Ceramic Band Pass Filter AM4800B1551

Description
4800 MHz Ceramic Band Pass Filter
Request a Quote
Description
4800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4800 MHz Ceramic Band Pass Filter - AM4800B1551 - Anatech Electronics, Inc.
Garfield, NJ, United States
4800 MHz Ceramic Band Pass Filter
AM4800B1551
4800 MHz Ceramic Band Pass Filter AM4800B1551
4800 MHz Ceramic Band Pass Filter

4800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4800B1551
Product Name 4800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4800 MHz
Bandwidth 160000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details