Anatech Electronics, Inc. 461.5 MHz / 451.5 MHz Ceramic Duplexer AM461-451D1117

Description
461.5 MHz / 451.5 MHz Ceramic Duplexer
Request a Quote
Description
461.5 MHz / 451.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
461.5 MHz / 451.5 MHz Ceramic Duplexer - AM461-451D1117 - Anatech Electronics, Inc.
Garfield, NJ, United States
461.5 MHz / 451.5 MHz Ceramic Duplexer
AM461-451D1117
461.5 MHz / 451.5 MHz Ceramic Duplexer AM461-451D1117
461.5 MHz / 451.5 MHz Ceramic Duplexer

461.5 MHz / 451.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM461-451D1117
Product Name 461.5 MHz / 451.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

898.5 MHz / 937.5 MHz Cavity Duplexer - AD898-937D431 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2305-2315 MHz / 2350-2360 MHz Cavity Diplexer / Duplexer - AE2310-2355DB5554 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
1460-2450 MHz LC Duplexer - AE1460-2450DB5177 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1850-1885 MHz/ 1930-1965 MHz Cavity Diplexer - AE1867-1947DB0045-A - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details