Anatech Electronics, Inc. 460 MHz RF Saw Band Pass Filter AM460S1103

Description
460 MHz RF Saw Band Pass Filter
Request a Quote
Description
460 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz RF Saw Band Pass Filter - AM460S1103 - Anatech Electronics, Inc.
Garfield, NJ, United States
460 MHz RF Saw Band Pass Filter
AM460S1103
460 MHz RF Saw Band Pass Filter AM460S1103
460 MHz RF Saw Band Pass Filter

460 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM460S1103
Product Name 460 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 460 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details