Anatech Electronics, Inc. 43 MHz IF Saw Filter 5 MHz Bandwidth AM43S743

Description
43 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
43 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
43 MHz IF Saw Filter 5 MHz Bandwidth - AM43S743 - Anatech Electronics, Inc.
Garfield, NJ, United States
43 MHz IF Saw Filter 5 MHz Bandwidth
AM43S743
43 MHz IF Saw Filter 5 MHz Bandwidth AM43S743
43 MHz IF Saw Filter 5 MHz Bandwidth

43 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM43S743
Product Name 43 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 43.75 MHz
Bandwidth 5480 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details