Anatech Electronics, Inc. 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S456

Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote
Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter - AM423S456 - Anatech Electronics, Inc.
Garfield, NJ, United States
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
AM423S456
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S456
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM423S456
Product Name 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 424 MHz
Bandwidth 4300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details