Anatech Electronics, Inc. 417 MHz SAW Bandpass Filter AM417S1120

Description
417 MHz SAW Bandpass Filter
Request a Quote
Description
417 MHz SAW Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
417 MHz SAW Bandpass Filter - AM417S1120 - Anatech Electronics, Inc.
Garfield, NJ, United States
417 MHz SAW Bandpass Filter
AM417S1120
417 MHz SAW Bandpass Filter AM417S1120
417 MHz SAW Bandpass Filter

417 MHz SAW Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM417S1120
Product Name 417 MHz SAW Bandpass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 418 MHz
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details