Anatech Electronics, Inc. 417 / 427 MHz Ceramic Duplexer AM417-427D1106

Description
417 / 427 MHz Ceramic Duplexer
Request a Quote
Description
417 / 427 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
417 / 427 MHz Ceramic Duplexer - AM417-427D1106 - Anatech Electronics, Inc.
Garfield, NJ, United States
417 / 427 MHz Ceramic Duplexer
AM417-427D1106
417 / 427 MHz Ceramic Duplexer AM417-427D1106
417 / 427 MHz Ceramic Duplexer

417 / 427 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM417-427D1106
Product Name 417 / 427 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

663-698 MHz / 617-652 MHz Connectorized Ceramic Duplexer - AE680-634CD1204-C - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details
707 / 737 MHz Saw Duplexer - AE707-737SD385 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
806-894 MHz 902-960 MHz Cavity Duplexer - AD850-931D194 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.25 dB
Return Loss 20 dB
View Details
746-757 MHz / 776-787 MHz Cavity Duplexer - AD751-781D320 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details