Anatech Electronics, Inc. 410 MHz Ceramic Band Pass Filter AM410B1521

Description
410 MHz Ceramic Band Pass Filter
Request a Quote
Description
410 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
410 MHz Ceramic Band Pass Filter - AM410B1521 - Anatech Electronics, Inc.
Garfield, NJ, United States
410 MHz Ceramic Band Pass Filter
AM410B1521
410 MHz Ceramic Band Pass Filter AM410B1521
410 MHz Ceramic Band Pass Filter

410 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM410B1521
Product Name 410 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 410 MHz
Bandwidth 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details