Anatech Electronics, Inc. 4075 MHz Ceramic Band Pass Filter AM4075B1536

Description
4075 MHz Ceramic Band Pass Filter
Request a Quote
Description
4075 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4075 MHz Ceramic Band Pass Filter - AM4075B1536 - Anatech Electronics, Inc.
Garfield, NJ, United States
4075 MHz Ceramic Band Pass Filter
AM4075B1536
4075 MHz Ceramic Band Pass Filter AM4075B1536
4075 MHz Ceramic Band Pass Filter

4075 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4075B1536
Product Name 4075 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4075 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details