Anatech Electronics, Inc. 3700 MHz Ceramic Band Pass Filter AM3700B1478

Description
3700 MHz Ceramic Band Pass Filter
Request a Quote
Description
3700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Ceramic Band Pass Filter - AM3700B1478 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Ceramic Band Pass Filter
AM3700B1478
3700 MHz Ceramic Band Pass Filter AM3700B1478
3700 MHz Ceramic Band Pass Filter

3700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3700B1478
Product Name 3700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3700 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details