Anatech Electronics, Inc. 3.5 GHz MONOBLOCK Ceramic Band Pass Filter AM3500B1093

Description
3.5 GHz MONOBLOCK Ceramic Band Pass Filter
Request a Quote
Description
3.5 GHz MONOBLOCK Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz MONOBLOCK Ceramic Band Pass Filter - AM3500B1093 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 GHz MONOBLOCK Ceramic Band Pass Filter
AM3500B1093
3.5 GHz MONOBLOCK Ceramic Band Pass Filter AM3500B1093
3.5 GHz MONOBLOCK Ceramic Band Pass Filter

3.5 GHz MONOBLOCK Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1093
Product Name 3.5 GHz MONOBLOCK Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details