Win Source Part Number: 1217986-AM3300B1543
Category: Filters>Ceramic Filters
Package: Tape & Box (TB)
Standard Package: 10
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 3.3GHz Center
Insertion Loss: 5dB
Filter Type: Band Pass
Height (Max): 0.195" (4.95mm)
Bandwidth: 20 MHz
Package / Case: 16-SMD Module
Dimension: 1.039" L x 0.551" W (26.40mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AM3300B1543TB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217986-AM3300B1543 |
| Product Name | Filters - Ceramic Filters |