Anatech Electronics, Inc. 300MHz IF SAW Filter AM300S412

Description
300MHz IF SAW Filter
Request a Quote
Description
300MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300MHz IF SAW Filter - AM300S412 - Anatech Electronics, Inc.
Garfield, NJ, United States
300MHz IF SAW Filter
AM300S412
300MHz IF SAW Filter AM300S412
300MHz IF SAW Filter

300MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM300S412
Product Name 300MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 300 MHz
Bandwidth 2540 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details