Anatech Electronics, Inc. 2642 MHz DMB RF Saw Filter AM2642S357

Description
2642 MHz DMB RF Saw Filter
Request a Quote
Description
2642 MHz DMB RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2642 MHz DMB RF Saw Filter - AM2642S357 - Anatech Electronics, Inc.
Garfield, NJ, United States
2642 MHz DMB RF Saw Filter
AM2642S357
2642 MHz DMB RF Saw Filter AM2642S357
2642 MHz DMB RF Saw Filter

2642 MHz DMB RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2642S357
Product Name 2642 MHz DMB RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2642 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details