Anatech Electronics, Inc. 2575 MHz / 2680 MHz Ceramic Duplexer AM2575-2680D1095

Description
2575 MHz / 2680 MHz Ceramic Duplexer
Request a Quote
Description
2575 MHz / 2680 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2575 MHz / 2680 MHz Ceramic Duplexer - AM2575-2680D1095 - Anatech Electronics, Inc.
Garfield, NJ, United States
2575 MHz / 2680 MHz Ceramic Duplexer
AM2575-2680D1095
2575 MHz / 2680 MHz Ceramic Duplexer AM2575-2680D1095
2575 MHz / 2680 MHz Ceramic Duplexer

2575 MHz / 2680 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2575-2680D1095
Product Name 2575 MHz / 2680 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

14.4-14.89 GHz / 15.15-15.35 GHz Cavity Duplexer - AE14645-15250DB5291 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 10 dB
View Details
5G/LTE Frequency Band 30(WCS)/ Band 48 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2310-3625-1745-680MP1022 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
385-390 MHz 395-400 MHz Cavity Duplexer - AD387-397D223 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
3688-3713-3738 MHz Triplexer - AD3688-3713-3738TR283 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.5 dB
View Details