Anatech Electronics, Inc. 2450 MHz Ceramic Band Pass Filter AM2450B1063

Description
2450 MHz Ceramic Band Pass Filter
Request a Quote
Description
2450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Ceramic Band Pass Filter - AM2450B1063 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Ceramic Band Pass Filter
AM2450B1063
2450 MHz Ceramic Band Pass Filter AM2450B1063
2450 MHz Ceramic Band Pass Filter

2450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2450B1063
Product Name 2450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details