Anatech Electronics, Inc.
2441 MHz Saw Filter
AM2441S1066
Description
2441 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2441 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM2441S1066 |
|
Product Name
|
2441 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2442 MHz
|
|
Bandwidth
|
83500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5300 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
11500 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1772 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
20000 kHz
View Details