Anatech Electronics, Inc. RF/IF and RFID - RF Multiplexers AM2355-2310D1176-C

Description
Win Source Part Number: 1131126-AM2355-2310D 1176-C Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Box Standard Package: 1 Frequency Bands (Low / High): 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Low Band Attenuation (min / max dB): - / 40.00dB High Band Attenuation (min / max dB): - / 40.00dB Return Loss (Low Band / High Band): 15.0dB / 15.0dB Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM2355-2310D117 6-C RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1131126-AM2355-2310D 1176-C Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Box Standard Package: 1 Frequency Bands (Low / High): 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Low Band Attenuation (min / max dB): - / 40.00dB High Band Attenuation (min / max dB): - / 40.00dB Return Loss (Low Band / High Band): 15.0dB / 15.0dB Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM2355-2310D117 6-C RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1131126-AM2355-2310D1176-C - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1131126-AM2355-2310D1176-C
RF/IF and RFID - RF Multiplexers 1131126-AM2355-2310D1176-C
Win Source Part Number: 1131126-AM2355-2310D 1176-C Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Box Standard Package: 1 Frequency Bands (Low / High): 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Low Band Attenuation (min / max dB): - / 40.00dB High Band Attenuation (min / max dB): - / 40.00dB Return Loss (Low Band / High Band): 15.0dB / 15.0dB Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM2355-2310D117 6-C RoHS Status: Not applicable

Win Source Part Number: 1131126-AM2355-2310D1176-C
Category: RF/IF and RFID>RF Multiplexers
Type: Duplexer
Package: Box
Standard Package: 1
Frequency Bands (Low / High): 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz
Low Band Attenuation (min / max dB): - / 40.00dB
High Band Attenuation (min / max dB): - / 40.00dB
Return Loss (Low Band / High Band): 15.0dB / 15.0dB
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AM2355-2310D1176-C
RoHS Status: Not applicable

Buy Now
RF Multiplexers - AM2355-2310D1176-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM2355-2310D1176-C
RF Multiplexers AM2355-2310D1176-C
RF Duplexer 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Module, SMA Connectors

RF Duplexer 2.35GHz ~ 2.36GHz / 2.305GHz ~ 2.315GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1131126-AM2355-2310D1176-C AM2355-2310D1176-C
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT139D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54F257ADC - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers